Vishay Precision Group Fixed Inductors IHLP5050FDER1R0M8A

Description
1µH Shielded Inductor 40A 1.77mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 40A 1.77mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDER1R0M8ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 40A 1.77mOhm Max Nonstandard

1µH Shielded Inductor 40A 1.77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER1R0M8ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 40A 1.77mOhm Max Nonstandard

1µH Shielded Inductor 40A 1.77mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 1Uh, 20%, 40A; Inductance Vishay - 84AC6816 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 1Uh, 20%, 40A; Inductance Vishay
84AC6816
Inductor, Aec-Q200, Shld, 1Uh, 20%, 40A; Inductance Vishay 84AC6816
INDUCTOR, AEC-Q200, SHLD, 1UH, 20%, 40A; Inductance:1µH; RMS Current (Irms):40A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 1UH, 20%, 40A; Inductance:1µH; RMS Current (Irms):40A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDER1R0M8ACT-ND 84AC6816
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 1Uh, 20%, 40A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C3R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers