Vishay Intertechnology, Inc. Fixed Inductors IHLP5050FDER1R0M5A

Description
1µH Shielded Molded Inductor 40A 1.77mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 40A 1.77mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDER1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 40A 1.77mOhm Max Nonstandard

1µH Shielded Molded Inductor 40A 1.77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER1R0M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 40A 1.77mOhm Max Nonstandard

1µH Shielded Molded Inductor 40A 1.77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 40A 1.77mOhm Max Nonstandard

1µH Shielded Molded Inductor 40A 1.77mOhm Max Nonstandard

Buy Now Datasheet
Automotive 1uH 100KHz 40A Inductor and Choke - 71-IHLP5050FDER1R0M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 40A Inductor and Choke
71-IHLP5050FDER1R0M5A
Automotive 1uH 100KHz 40A Inductor and Choke 71-IHLP5050FDER1R0M5A
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 40A 0.00177Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 40A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 40A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R0M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 40A 0.00177Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 40A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 40A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R0M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1114011-IHLP5050FDER1R0M5A
Inductors, Coils, Chokes - Fixed Inductors 1114011-IHLP5050FDER1R0M5A
Win Source Part Number: 1114011-IHLP5050FDER 1R0M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-5050FD-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 33.4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.77mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.522" L x 0.508" W (13.26mm x 12.90mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP5050FDER1R0M 5ACT,IHLP5050FDER1R0 M5A-ND,541-IHLP5050F DER1R0M5ADKR,541-IHL P5050FDER1R0M5ATR Current - Saturation (Isat): 26A

Win Source Part Number: 1114011-IHLP5050FDER1R0M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050FD-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 33.4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.77mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.522" L x 0.508" W (13.26mm x 12.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-IHLP5050FDER1R0M5ACT,IHLP5050FDER1R0M5A-ND,541-IHLP5050FDER1R0M5ADKR,541-IHLP5050FDER1R0M5ATR
Current - Saturation (Isat): 26A

Buy Now Datasheet
Fixed Inductors - IHLP5050FDER1R0M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050FDER1R0M5A
Fixed Inductors IHLP5050FDER1R0M5A
FIXED IND 1UH 40A 1.77 MOHM SMD

FIXED IND 1UH 40A 1.77 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDER1R0M5ATR-ND 71-IHLP5050FDER1R0M5A 1114011-IHLP5050FDER1R0M5A IHLP5050FDER1R0M5A
Product Name Fixed Inductors Automotive 1uH 100KHz 40A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0018 ohms 0.0018 ohms 0.0018 ohms
Unlock Full Specs
to access all available technical data