Vishay Intertechnology, Inc. Fixed Inductors IHLP5050FDER150M51

Description
FIXED IND 15UH 8.7A 25.68 MOHM
Request a Quote Datasheet
Description
FIXED IND 15UH 8.7A 25.68 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDER150M51DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 8.7A 25.68 MOHM

FIXED IND 15UH 8.7A 25.68 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER150M51TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 8.7A 25.68mOhm Max Nonstandard

15µH Shielded Molded Inductor 8.7A 25.68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER150M51CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 8.7A 25.68 MOHM

FIXED IND 15UH 8.7A 25.68 MOHM

Buy Now Datasheet
15uH 100KHz 8.7A Inductor and Choke - 71-IHLP5050FDER150M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 100KHz 8.7A Inductor and Choke
71-IHLP5050FDER150M51
15uH 100KHz 8.7A Inductor and Choke 71-IHLP5050FDER150M51
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 8.7A 0.02568Ohm DCR 5050 T/R Product overview: IHLP5050FDER150M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 8.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 8.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER150M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 8.7A 0.02568Ohm DCR 5050 T/R Product overview: IHLP5050FDER150M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 8.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 8.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER150M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDER150M51DKR-ND 71-IHLP5050FDER150M51
Product Name Fixed Inductors 15uH 100KHz 8.7A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0257 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details