Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 10A 0.0172Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER100MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 10A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER100MA
Win Source Part Number: 1004071-IHLP5050FDER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050FD-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 17.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.525" L x 0.508" W (13.34mm x 12.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP5050FDER100M
Current - Saturation (Isat): 15.5A
10µH Shielded Inductor 10A 17.2mOhm Max Nonstandard
10µH Shielded Inductor 10A 17.2mOhm Max Nonstandard
10µH Shielded Inductor 10A 17.2mOhm Max Nonstandard
INDUCTOR, 10UH, SHIELDED, 10A ROHS COMPLIANT: YES
IHLP-5050FD-A1 10 20% ER E3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP5050FDER100MA1 | 1004071-IHLP5050FDER100MA1 | 541-IHLP5050FDER100MA1CT-ND | 62AJ4070 | IHLP5050FDER100MA1 |
| Product Name | Automotive 10uH 100KHz 10A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 10Uh, Shielded, 10A Rohs Compliant Vishay | Fixed Inductors |
| Inductance Range | 10 microH | 10 microH | 10 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Shielded | Shielded | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |