Vishay Intertechnology, Inc. 10uH 100KHz 10.9A Inductor and Choke IHLP5050FDER100M51

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 10.9A 0.01776Ohm DCR 5050 T/R Product overview: IHLP5050FDER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 10.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 10.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER100M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 10.9A 0.01776Ohm DCR 5050 T/R Product overview: IHLP5050FDER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 10.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 10.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER100M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 100KHz 10.9A Inductor and Choke - 71-IHLP5050FDER100M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 10.9A Inductor and Choke
71-IHLP5050FDER100M51
10uH 100KHz 10.9A Inductor and Choke 71-IHLP5050FDER100M51
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 10.9A 0.01776Ohm DCR 5050 T/R Product overview: IHLP5050FDER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 10.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 10.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER100M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 10.9A 0.01776Ohm DCR 5050 T/R Product overview: IHLP5050FDER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 10.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 10.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER100M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050FDER100M51CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER100M51DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER100M51TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDER100M51 541-IHLP5050FDER100M51CT-ND
Product Name 10uH 100KHz 10.9A Inductor and Choke Fixed Inductors
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details