Vishay Intertechnology, Inc. Fixed Inductors IHLP5050FDEK8R2M01

Description
FIXED IND 8.2UH 10.5A 15.5 MOHM
Request a Quote Datasheet
Description
FIXED IND 8.2UH 10.5A 15.5 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDEK8R2M01TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 10.5A 15.5 MOHM

FIXED IND 8.2UH 10.5A 15.5 MOHM

Buy Now Datasheet
Surface Mount Inductors - 565100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565100
Surface Mount Inductors 565100
Vishay IHLP5050FDEK8R2M01

Vishay IHLP5050FDEK8R2M01

Supplier's Site
Surface Mount Inductors - 565099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565099
Surface Mount Inductors 565099
Vishay IHLP5050FDEK8R2M01

Vishay IHLP5050FDEK8R2M01

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDEK8R2M01TR-ND 565100
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details