FIXED IND 6.8UH 11.5A 14 MOHM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 565097 | 541-IHLP5050FDEK6R8M01TR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 6.8 microH | |
| DCR | 0.0140 ohms | 0.0140 ohms |
| Rated DC Current | 11500 milliamps | 16500 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | EK |