Vishay Intertechnology, Inc. Surface Mount Inductors IHLP5050FDEK1R2M01

Description
Vishay IHLP5050FDEK1R2M01
Request a Quote Datasheet
Description
Vishay IHLP5050FDEK1R2M01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 565076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565076
Surface Mount Inductors 565076
Vishay IHLP5050FDEK1R2M01

Vishay IHLP5050FDEK1R2M01

Supplier's Site
Surface Mount Inductors - 565075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565075
Surface Mount Inductors 565075
Vishay IHLP5050FDEK1R2M01

Vishay IHLP5050FDEK1R2M01

Supplier's Site
Fixed Inductors - 541-IHLP5050FDEK1R2M01TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2UH 30A 2.5 MOHM SMD

FIXED IND 1.2UH 30A 2.5 MOHM SMD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 565076 541-IHLP5050FDEK1R2M01TR-ND
Product Name Surface Mount Inductors Fixed Inductors
Inductance Range 1.2 microH
DCR 0.0025 ohms 0.0025 ohms
Rated DC Current 30000 milliamps 48000 milliamps
Standards and Certifications RoHS
EIA Case Size EK
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details