Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181820-IHLP5050EZER
Packaging: Tape and Reel
Inductance: 820 nH
Height: 5.0038 mm
Width: 12.9032 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181820-IHLP5050EZERR82MA1 |
| Product Name | Custom Parts - Custom Parts (E - I) - IHLP5050EZERR82MA1 |