Vishay Intertechnology, Inc. SMD 0.82uH 31A Inductor and Choke IHLP5050EZERR82M01

Description
SMD Power Inductor 0.82uH 31A Shielded 5050 Product overview: IHLP5050EZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR82M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 0.82uH 31A Shielded 5050 Product overview: IHLP5050EZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR82M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.82uH 31A Inductor and Choke - 71-IHLP5050EZERR82M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.82uH 31A Inductor and Choke
71-IHLP5050EZERR82M01
SMD 0.82uH 31A Inductor and Choke 71-IHLP5050EZERR82M01
SMD Power Inductor 0.82uH 31A Shielded 5050 Product overview: IHLP5050EZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR82M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.82uH 31A Shielded 5050 Product overview: IHLP5050EZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR82M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .82UH 31A SMD 820nH 31A 53A 31A - ¦20% Shielded 2.3 mOhm Max - IHLP5050EZERR82M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .82UH 31A SMD 820nH 31A 53A 31A - ¦20% Shielded 2.3 mOhm Max
IHLP5050EZERR82M01
INDUCTOR POWER .82UH 31A SMD 820nH 31A 53A 31A - ¦20% Shielded 2.3 mOhm Max IHLP5050EZERR82M01
INDUCTOR POWER .82UH 31A SMD 820nH 31A 53A 31A - ¦20% Shielded 2.3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .82UH 31A SMD 820nH 31A 53A 31A - ¦20% Shielded 2.3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP5050EZERR82M01DKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 31A 2.3mOhm Max Nonstandard

820nH Shielded Molded Inductor 31A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZERR82M01TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 31A 2.3mOhm Max Nonstandard

820nH Shielded Molded Inductor 31A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZERR82M01CT-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 31A 2.3mOhm Max Nonstandard

820nH Shielded Molded Inductor 31A 2.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLP5050EZERR82M01 IHLP5050EZERR82M01 541-IHLP5050EZERR82M01DKR-ND
Product Name SMD 0.82uH 31A Inductor and Choke INDUCTOR POWER .82UH 31A SMD 820nH 31A 53A 31A - ¦20% Shielded 2.3 mOhm Max Fixed Inductors
Core Material Ferrite
Inductance Range 0.8200 microH 0.8200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details