Vishay Intertechnology, Inc. Fixed Inductors IHLP5050EZERR68M5A

Description
680nH Shielded Molded Inductor 49.63A 1.41mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 49.63A 1.41mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10255-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10255-1-ND
Fixed Inductors 541-10255-1-ND
680nH Shielded Molded Inductor 49.63A 1.41mOhm Max Nonstandard

680nH Shielded Molded Inductor 49.63A 1.41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10255-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10255-2-ND
Fixed Inductors 541-10255-2-ND
680nH Shielded Molded Inductor 49.63A 1.41mOhm Max Nonstandard

680nH Shielded Molded Inductor 49.63A 1.41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10255-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10255-6-ND
Fixed Inductors 541-10255-6-ND
680nH Shielded Molded Inductor 49.63A 1.41mOhm Max Nonstandard

680nH Shielded Molded Inductor 49.63A 1.41mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.68Uh, Shielded, 49.63A Rohs Compliant Vishay - 29AK0312 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 49.63A Rohs Compliant Vishay
29AK0312
Power Inductor, 0.68Uh, Shielded, 49.63A Rohs Compliant Vishay 29AK0312
POWER INDUCTOR, 0.68UH, SHIELDED, 49.63A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.68UH, SHIELDED, 49.63A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10255-1-ND 29AK0312
Product Name Fixed Inductors Power Inductor, 0.68Uh, Shielded, 49.63A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0014 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N9 0402DC-5N9XJRW , 0402DC-5N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details