Vishay Precision Group Fixed Inductors IHLP5050EZERR68M01

Description
680nH Shielded Molded Inductor 34A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 34A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050EZERR68M01DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 34A 1.7mOhm Max Nonstandard

680nH Shielded Molded Inductor 34A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZERR68M01TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 34A 1.7mOhm Max Nonstandard

680nH Shielded Molded Inductor 34A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZERR68M01CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 34A 1.7mOhm Max Nonstandard

680nH Shielded Molded Inductor 34A 1.7mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .68UH 34A SMD 680nH 34A 54A 34A - ¦20% Shielded 1.7 mOhm Max - IHLP5050EZERR68M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .68UH 34A SMD 680nH 34A 54A 34A - ¦20% Shielded 1.7 mOhm Max
IHLP5050EZERR68M01
INDUCTOR POWER .68UH 34A SMD 680nH 34A 54A 34A - ¦20% Shielded 1.7 mOhm Max IHLP5050EZERR68M01
INDUCTOR POWER .68UH 34A SMD 680nH 34A 54A 34A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .68UH 34A SMD 680nH 34A 54A 34A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.68uH 34A Inductor and Choke - 71-IHLP5050EZERR68M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 34A Inductor and Choke
71-IHLP5050EZERR68M01
SMD 0.68uH 34A Inductor and Choke 71-IHLP5050EZERR68M01
SMD Power Inductor 0.68uH 34A Shielded Wirewound 5050 Product overview: IHLP5050EZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 34A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR68M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.68uH 34A Shielded Wirewound 5050 Product overview: IHLP5050EZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 34A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR68M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP5050EZERR68M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050EZERR68M01
Fixed Inductors IHLP5050EZERR68M01
FIXED IND 680NH 34A 1.7 MOHM SMD

FIXED IND 680NH 34A 1.7 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 680Nh, 54A, Smd, Full Reel; Inductance Vishay - 53K4902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Nh, 54A, Smd, Full Reel; Inductance Vishay
53K4902
Inductor, Shielded, 680Nh, 54A, Smd, Full Reel; Inductance Vishay 53K4902
INDUCTOR, SHIELDED, 680NH, 54A, SMD, FULL REEL; Inductance:680nH; RMS Current (Irms):34A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:IHLP-5050EZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680NH, 54A, SMD, FULL REEL; Inductance:680nH; RMS Current (Irms):34A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:IHLP-5050EZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050EZERR68M01DKR-ND IHLP5050EZERR68M01 71-IHLP5050EZERR68M01 IHLP5050EZERR68M01 53K4902
Product Name Fixed Inductors INDUCTOR POWER .68UH 34A SMD 680nH 34A 54A 34A - ¦20% Shielded 1.7 mOhm Max SMD 0.68uH 34A Inductor and Choke Fixed Inductors Inductor, Shielded, 680Nh, 54A, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0017 ohms 0.0017 ohms 0.0017 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details