470nH Shielded Inductor 38A 1.3mOhm Max Nonstandard
470nH Shielded Inductor 38A 1.3mOhm Max Nonstandard
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 38A 0.0013Ohm DCR 5050 Automotive T/R Product overview: IHLP5050EZERR47MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR47MA
Win Source Part Number: 1006641-IHLP5050EZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050EZ-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 1.3mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.530" L x 0.508" W (13.46mm x 12.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 38 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP5050EZERR47M
Current - Saturation (Isat): 65A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP5050EZERR47MA1TR-ND | 71-IHLP5050EZERR47MA1 | 1006641-IHLP5050EZERR47MA1 |
| Product Name | Fixed Inductors | Automotive 0.47uH 100KHz 38A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Metal Composite | ||
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |