330nH Shielded Molded Inductor 62.38A 1.02mOhm Max Nonstandard
330nH Shielded Molded Inductor 62.38A 1.02mOhm Max Nonstandard
330nH Shielded Molded Inductor 62.38A 1.02mOhm Max Nonstandard
POWER INDUCTOR, 0.33UH, SHIELDED, 62.38A ROHS COMPLIANT: YES
FIXED IND 330NH 62.38A 1.02 MOHM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-10253-2-ND | 29AK0310 | IHLP5050EZERR33M5A |
| Product Name | Fixed Inductors | Power Inductor, 0.33Uh, Shielded, 62.38A Rohs Compliant Vishay | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0010 ohms | 0.0010 ohms |