5.6µH Shielded Molded Inductor 13.96A 13.2mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 13.96A 13.2mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 13.96A 13.2mOhm Max Nonstandard
POWER INDUCTOR, 5.6UH, SHIELDED, 13.96A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-10248-1-ND | 29AK0324 |
| Product Name | Fixed Inductors | Power Inductor, 5.6Uh, Shielded, 13.96A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0132 ohms |