Vishay Intertechnology, Inc. Fixed Inductors IHLP5050EZER5R6M01

Description
5.6µH Shielded Molded Inductor 11.5A 16.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 11.5A 16.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050EZER5R6M01CT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 11.5A 16.5mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 11.5A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZER5R6M01TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 11.5A 16.5mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 11.5A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZER5R6M01DKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 11.5A 16.5mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 11.5A 16.5mOhm Max Nonstandard

Buy Now Datasheet
5.6UH 11.5A 16.5 MOHM Inductor and Choke - 71-IHLP5050EZER5R6M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6UH 11.5A 16.5 MOHM Inductor and Choke
71-IHLP5050EZER5R6M01
5.6UH 11.5A 16.5 MOHM Inductor and Choke 71-IHLP5050EZER5R6M01
FIXED IND 5.6UH 11.5A 16.5 MOHM Product overview: IHLP5050EZER5R6M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 11.5A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 11.5A, 16.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER5R6M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 11.5A 16.5 MOHM Product overview: IHLP5050EZER5R6M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 11.5A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 11.5A, 16.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER5R6M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 5.6UH 11.5A SMD 5.6¦H 11.5A 22A 11.5A - ¦20% Shielded 16.5 mOhm Max - IHLP5050EZER5R6M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 11.5A SMD 5.6¦H 11.5A 22A 11.5A - ¦20% Shielded 16.5 mOhm Max
IHLP5050EZER5R6M01
INDUCTOR POWER 5.6UH 11.5A SMD 5.6¦H 11.5A 22A 11.5A - ¦20% Shielded 16.5 mOhm Max IHLP5050EZER5R6M01
INDUCTOR POWER 5.6UH 11.5A SMD 5.6¦H 11.5A 22A 11.5A - ¦20% Shielded 16.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 5.6UH 11.5A SMD 5.6¦H 11.5A 22A 11.5A - ¦20% Shielded 16.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Hard To Find - IHLP5050EZER5R6M01
718641-IHLP5050EZER5R6M01
Hard To Find - IHLP5050EZER5R6M01 718641-IHLP5050EZER5R6M01
Manufacturer: Vishay Dale Win Source Part Number: 718641-IHLP5050EZER5 R6M01 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±20% Current - Saturation: 22A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Parts Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm) Current Rating (Amps): 11.5A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 718641-IHLP5050EZER5R6M01
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 5.6μH
Tolerance: ±20%
Current - Saturation: 22A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 16.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197"
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Parts Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Current Rating (Amps): 11.5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - IHLP5050EZER5R6M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050EZER5R6M01
Fixed Inductors IHLP5050EZER5R6M01
FIXED IND 5.6UH 11.5A 16.5 MOHM

FIXED IND 5.6UH 11.5A 16.5 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors RF Inductors Inductors, Coils, and Chokes
Product Number 541-IHLP5050EZER5R6M01CT-ND 71-IHLP5050EZER5R6M01 IHLP5050EZER5R6M01 718641-IHLP5050EZER5R6M01 IHLP5050EZER5R6M01
Product Name Fixed Inductors 5.6UH 11.5A 16.5 MOHM Inductor and Choke INDUCTOR POWER 5.6UH 11.5A SMD 5.6¦H 11.5A 22A 11.5A - ¦20% Shielded 16.5 mOhm Max Hard To Find - IHLP5050EZER5R6M01 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0165 ohms 0.0165 ohms 0.0165 ohms 0.0165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers