4.7µH Shielded Molded Inductor 15.3A 10.1mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 15.3A 10.1mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 15.3A 10.1mOhm Max Nonstandard
POWER INDUCTOR, 4.7UH, SHIELDED, 15.3A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-10247-6-ND | 29AK0322 |
| Product Name | Fixed Inductors | Power Inductor, 4.7Uh, Shielded, 15.3A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0101 ohms |