Vishay Intertechnology, Inc. Fixed Inductors - IHLP5050EZER3R3MA1 IHLP5050EZER3R3MA1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996524-IHLP5050EZER3 R3MA1 Packaging: Tape and Reel Inductance: 3.3 µH Tolerance: 20 % Test Frequency: 100 kHz Composition: Wirewound Height: 5 mm Width: 12.9032 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 15 A Saturation Current: 32 A Series Resistance: 9.2 mΩ Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996524-IHLP5050EZER3 R3MA1 Packaging: Tape and Reel Inductance: 3.3 µH Tolerance: 20 % Test Frequency: 100 kHz Composition: Wirewound Height: 5 mm Width: 12.9032 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 15 A Saturation Current: 32 A Series Resistance: 9.2 mΩ Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP5050EZER3R3MA1 - 996524-IHLP5050EZER3R3MA1 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050EZER3R3MA1
996524-IHLP5050EZER3R3MA1
Fixed Inductors - IHLP5050EZER3R3MA1 996524-IHLP5050EZER3R3MA1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996524-IHLP5050EZER3 R3MA1 Packaging: Tape and Reel Inductance: 3.3 µH Tolerance: 20 % Test Frequency: 100 kHz Composition: Wirewound Height: 5 mm Width: 12.9032 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 15 A Saturation Current: 32 A Series Resistance: 9.2 mΩ Inductance Tolerance: 20 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996524-IHLP5050EZER3R3MA1
Packaging: Tape and Reel
Inductance: 3.3 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Composition: Wirewound
Height: 5 mm
Width: 12.9032 mm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 15 A
Saturation Current: 32 A
Series Resistance: 9.2 mΩ
Inductance Tolerance: 20 %

Buy Now
Automotive SMD 3.3uH Inductor and Choke - 71-IHLP5050EZER3R3MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 3.3uH Inductor and Choke
71-IHLP5050EZER3R3MA1
Automotive SMD 3.3uH Inductor and Choke 71-IHLP5050EZER3R3MA1
Power Inductors - SMD 3.3uH 20% AEC-Q200 Product overview: IHLP5050EZER3R3MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER3R3MA 1 can be used for catalog matching and distributor lookup.

Power Inductors - SMD 3.3uH 20% AEC-Q200 Product overview: IHLP5050EZER3R3MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER3R3MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050EZER3R3MA1TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 15A 9.2 MOHM SMD

FIXED IND 3.3UH 15A 9.2 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZER3R3MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 15A 9.2 MOHM SMD

FIXED IND 3.3UH 15A 9.2 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZER3R3MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 15A 9.2 MOHM SMD

FIXED IND 3.3UH 15A 9.2 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 996524-IHLP5050EZER3R3MA1 71-IHLP5050EZER3R3MA1 541-IHLP5050EZER3R3MA1TR-ND
Product Name Fixed Inductors - IHLP5050EZER3R3MA1 Automotive SMD 3.3uH Inductor and Choke Fixed Inductors
Technology Wirewound Power Choke
Configuration Fixed Fixed
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Testing Frequency 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers