Vishay Precision Group Fixed Inductors IHLP5050EZER3R3M01

Description
3.3µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1027-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1027-2-ND
Fixed Inductors 541-1027-2-ND
3.3µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1027-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1027-1-ND
Fixed Inductors 541-1027-1-ND
3.3µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1027-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1027-6-ND
Fixed Inductors 541-1027-6-ND
3.3µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3uH 15A Inductor and Choke - 71-IHLP5050EZER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 15A Inductor and Choke
71-IHLP5050EZER3R3M01
SMD 3.3uH 15A Inductor and Choke 71-IHLP5050EZER3R3M01
3.3uH Shielded Composite Core Inductor, 15A, 5050 SMD Product overview: IHLP5050EZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER3R3M0 1 can be used for catalog matching and distributor lookup.

3.3uH Shielded Composite Core Inductor, 15A, 5050 SMD Product overview: IHLP5050EZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050EZER3R3M01
1185322-IHLP5050EZER3R3M01
Fixed Inductors - IHLP5050EZER3R3M01 1185322-IHLP5050EZER3R3M01
Manufacturer: Vishay Dale Win Source Part Number: 1185322-IHLP5050EZER 3R3M01 Series: IHLP-5050EZ-01 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 15A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Current - Saturation: 32A Test Frequency: 100kHz Size: 0.520" L x 0.508" W (13.20mm x 12.90mm) Family Name: IHLP-5050EZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.2 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): IHLP5050EZER3R3MA1; TL5050SG-3R3MB; TL5050SG-3R3MD; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Vishay Dale
Win Source Part Number: 1185322-IHLP5050EZER3R3M01
Series: IHLP-5050EZ-01
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 15A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 32A
Test Frequency: 100kHz
Size: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Family Name: IHLP-5050EZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9.2 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): IHLP5050EZER3R3MA1; TL5050SG-3R3MB; TL5050SG-3R3MD;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
INDUCTOR POWER 3.3UH 15A SMD 3.3¦H 15A 32A 15A - ¦20% Shielded 9.2 mOhm Max - IHLP5050EZER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 15A SMD 3.3¦H 15A 32A 15A - ¦20% Shielded 9.2 mOhm Max
IHLP5050EZER3R3M01
INDUCTOR POWER 3.3UH 15A SMD 3.3¦H 15A 32A 15A - ¦20% Shielded 9.2 mOhm Max IHLP5050EZER3R3M01
INDUCTOR POWER 3.3UH 15A SMD 3.3¦H 15A 32A 15A - ¦20% Shielded 9.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 3.3UH 15A SMD 3.3¦H 15A 32A 15A - ¦20% Shielded 9.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, High Current;3.3muH;Case RZ;SMD;+/-20%;32ADC;5MHz;7.7 m Ohms DCR;0.197 - 70201789 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor, High Current;3.3muH;Case RZ;SMD;+/-20%;32ADC;5MHz;7.7 m Ohms DCR;0.197
70201789
Inductor, High Current;3.3muH;Case RZ;SMD;+/-20%;32ADC;5MHz;7.7 m Ohms DCR;0.197 70201789
Inductor, High Current;3.3muH;Case RZ;SMD;+/-20%;32ADC; 5MHz;7.7 m Ohms DCR;0.197

Inductor, High Current;3.3muH;Case RZ;SMD;+/-20%;32ADC;5MHz;7.7 m Ohms DCR;0.197

Supplier's Site
Inductor, Shielded, 3.3Uh, 32A, Smd; Inductance Vishay - 53K4912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 32A, Smd; Inductance Vishay
53K4912
Inductor, Shielded, 3.3Uh, 32A, Smd; Inductance Vishay 53K4912
INDUCTOR, SHIELDED, 3.3UH, 32A, SMD; Inductance:3.3µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-5050EZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0092ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 32A, SMD; Inductance:3.3µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-5050EZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0092ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1027-2-ND 71-IHLP5050EZER3R3M01 1185322-IHLP5050EZER3R3M01 IHLP5050EZER3R3M01 70201789 53K4912
Product Name Fixed Inductors SMD 3.3uH 15A Inductor and Choke Fixed Inductors - IHLP5050EZER3R3M01 INDUCTOR POWER 3.3UH 15A SMD 3.3¦H 15A 32A 15A - ¦20% Shielded 9.2 mOhm Max Inductor, High Current;3.3muH;Case RZ;SMD;+/-20%;32ADC;5MHz;7.7 m Ohms DCR;0.197 Inductor, Shielded, 3.3Uh, 32A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0092 ohms 0.0092 ohms 0.0092 ohms 0.0092 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers