Vishay Intertechnology, Inc. Fixed Inductors - IHLP5050EZER2R2MA1 IHLP5050EZER2R2MA1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987414-IHLP5050EZER2 R2MA1 Packaging: Tape and Reel Length: 13.72 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not Composition: Wirewound Height: 5 mm Resistance: 5.5 mΩ Width: 12.9 mm Categories: Fixed Inductors DC Resistance (DCR): 5.5 mΩ Case / Package: 5050 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.9 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 17 A Saturation Current: 32 A Series Resistance: 5.5 mΩ Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987414-IHLP5050EZER2 R2MA1 Packaging: Tape and Reel Length: 13.72 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not Composition: Wirewound Height: 5 mm Resistance: 5.5 mΩ Width: 12.9 mm Categories: Fixed Inductors DC Resistance (DCR): 5.5 mΩ Case / Package: 5050 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.9 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 17 A Saturation Current: 32 A Series Resistance: 5.5 mΩ Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP5050EZER2R2MA1 - 987414-IHLP5050EZER2R2MA1 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050EZER2R2MA1
987414-IHLP5050EZER2R2MA1
Fixed Inductors - IHLP5050EZER2R2MA1 987414-IHLP5050EZER2R2MA1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987414-IHLP5050EZER2 R2MA1 Packaging: Tape and Reel Length: 13.72 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not Composition: Wirewound Height: 5 mm Resistance: 5.5 mΩ Width: 12.9 mm Categories: Fixed Inductors DC Resistance (DCR): 5.5 mΩ Case / Package: 5050 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.9 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 17 A Saturation Current: 32 A Series Resistance: 5.5 mΩ Inductance Tolerance: 20 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987414-IHLP5050EZER2R2MA1
Packaging: Tape and Reel
Length: 13.72 mm
Shielding: Shielded
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
Composition: Wirewound
Height: 5 mm
Resistance: 5.5 mΩ
Width: 12.9 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5.5 mΩ
Case / Package: 5050
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 12.9 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 17 A
Saturation Current: 32 A
Series Resistance: 5.5 mΩ
Inductance Tolerance: 20 %

Buy Now
Fixed Inductors - 541-IHLP5050EZER2R2MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 17A 5.5 MOHM SMD

FIXED IND 2.2UH 17A 5.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZER2R2MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 17A 5.5 MOHM SMD

FIXED IND 2.2UH 17A 5.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZER2R2MA1TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 17A 5.5 MOHM SMD

FIXED IND 2.2UH 17A 5.5 MOHM SMD

Buy Now Datasheet
Automotive SMD 2.2uH Inductor and Choke - 71-IHLP5050EZER2R2MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.2uH Inductor and Choke
71-IHLP5050EZER2R2MA1
Automotive SMD 2.2uH Inductor and Choke 71-IHLP5050EZER2R2MA1
Power Inductors - SMD 2.2uH 20% AEC-Q200 Product overview: IHLP5050EZER2R2MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER2R2MA 1 can be used for catalog matching and distributor lookup.

Power Inductors - SMD 2.2uH 20% AEC-Q200 Product overview: IHLP5050EZER2R2MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER2R2MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 987414-IHLP5050EZER2R2MA1 541-IHLP5050EZER2R2MA1DKR-ND 71-IHLP5050EZER2R2MA1
Product Name Fixed Inductors - IHLP5050EZER2R2MA1 Fixed Inductors Automotive SMD 2.2uH Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Power Choke
Configuration Fixed Fixed
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details