Vishay Precision Group Fixed Inductors IHLP5050EZER2R2M01

Description
2.2µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1026-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1026-6-ND
Fixed Inductors 541-1026-6-ND
2.2µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1026-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1026-1-ND
Fixed Inductors 541-1026-1-ND
2.2µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1026-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1026-2-ND
Fixed Inductors 541-1026-2-ND
2.2µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 20A SMD 2.2¦H 20A 32A 20A - ¦20% Shielded 5.5 mOhm Max - IHLP5050EZER2R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 20A SMD 2.2¦H 20A 32A 20A - ¦20% Shielded 5.5 mOhm Max
IHLP5050EZER2R2M01
INDUCTOR POWER 2.2UH 20A SMD 2.2¦H 20A 32A 20A - ¦20% Shielded 5.5 mOhm Max IHLP5050EZER2R2M01
INDUCTOR POWER 2.2UH 20A SMD 2.2¦H 20A 32A 20A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.2UH 20A SMD 2.2¦H 20A 32A 20A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Inductors - 7487366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487366P
Surface Mount Inductors 7487366P
Vishay IHLP5050EZER2R2M01

Vishay IHLP5050EZER2R2M01

Supplier's Site
Surface Mount Inductors - 7487366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487366
Surface Mount Inductors 7487366
Vishay IHLP5050EZER2R2M01

Vishay IHLP5050EZER2R2M01

Supplier's Site
Surface Mount Inductors - 1730573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1730573
Surface Mount Inductors 1730573
Vishay IHLP5050EZER2R2M01

Vishay IHLP5050EZER2R2M01

Supplier's Site
SMD 2.2uH 20A Inductor and Choke - 71-IHLP5050EZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 20A Inductor and Choke
71-IHLP5050EZER2R2M01
SMD 2.2uH 20A Inductor and Choke 71-IHLP5050EZER2R2M01
SMD Power Inductor 2.2uH 20A Shielded 5050 Product overview: IHLP5050EZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER2R2M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 2.2uH 20A Shielded 5050 Product overview: IHLP5050EZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, High Current;2.2muH;Case RZ;SMD;+/-20%;32ADC;5MHz;4.6 m Ohms DCR;0.197 - 70201788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor, High Current;2.2muH;Case RZ;SMD;+/-20%;32ADC;5MHz;4.6 m Ohms DCR;0.197
70201788
Inductor, High Current;2.2muH;Case RZ;SMD;+/-20%;32ADC;5MHz;4.6 m Ohms DCR;0.197 70201788
Inductor, High Current;2.2muH;Case RZ;SMD;+/-20%;32ADC; 5MHz;4.6 m Ohms DCR;0.197

Inductor, High Current;2.2muH;Case RZ;SMD;+/-20%;32ADC;5MHz;4.6 m Ohms DCR;0.197

Supplier's Site
Inductor, Shielded, 2.2Uh, 32A, Smd; Inductance Vishay - 53K4910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 32A, Smd; Inductance Vishay
53K4910
Inductor, Shielded, 2.2Uh, 32A, Smd; Inductance Vishay 53K4910
INDUCTOR, SHIELDED, 2.2UH, 32A, SMD; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-5050EZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0055ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 32A, SMD; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-5050EZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0055ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1026-6-ND IHLP5050EZER2R2M01 7487366P 7487366 71-IHLP5050EZER2R2M01 70201788 53K4910
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 20A SMD 2.2¦H 20A 32A 20A - ¦20% Shielded 5.5 mOhm Max Surface Mount Inductors Surface Mount Inductors SMD 2.2uH 20A Inductor and Choke Inductor, High Current;2.2muH;Case RZ;SMD;+/-20%;32ADC;5MHz;4.6 m Ohms DCR;0.197 Inductor, Shielded, 2.2Uh, 32A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0055 ohms 0.0055 ohms 0.0055 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125967P - RS Components, Ltd.
Specs
Inductance Range 1.5 microH
Rated DC Current 3020 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details