Vishay Intertechnology, Inc. Fixed Inductors IHLP5050EZER1R5M5A

Description
1.5µH Shielded Molded Inductor 31.27A 2.94mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 31.27A 2.94mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10240-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10240-2-ND
Fixed Inductors 541-10240-2-ND
1.5µH Shielded Molded Inductor 31.27A 2.94mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 31.27A 2.94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10240-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10240-6-ND
Fixed Inductors 541-10240-6-ND
1.5µH Shielded Molded Inductor 31.27A 2.94mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 31.27A 2.94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10240-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10240-1-ND
Fixed Inductors 541-10240-1-ND
1.5µH Shielded Molded Inductor 31.27A 2.94mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 31.27A 2.94mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1.5Uh, Shielded, 31.27A Rohs Compliant Vishay - 29AK0314 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 31.27A Rohs Compliant Vishay
29AK0314
Power Inductor, 1.5Uh, Shielded, 31.27A Rohs Compliant Vishay 29AK0314
POWER INDUCTOR, 1.5UH, SHIELDED, 31.27A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 31.27A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10240-2-ND 29AK0314
Product Name Fixed Inductors Power Inductor, 1.5Uh, Shielded, 31.27A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0029 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details