10µH Shielded Molded Inductor 10.1A 20.1mOhm Max Nonstandard
10µH Shielded Molded Inductor 10.1A 20.1mOhm Max Nonstandard
POWER INDUCTOR, 10UH, SHIELDED, 9.34A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-10237-2-ND | 29AK0316 |
| Product Name | Fixed Inductors | Power Inductor, 10Uh, Shielded, 9.34A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0201 ohms |