Vishay Intertechnology, Inc. 0.22uH 100KHz 38.5A Inductor and Choke IHLP5050CERZR22M01

Description
Inductor Power Shielded Wirewound 0.22uH 20% 100KHz Powdered Iron 38.5A 0.0013Ohm DCR 5050 Product overview: IHLP5050CERZR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 100KHz, 38.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 100KHz, 38.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CERZR22M0 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded Wirewound 0.22uH 20% 100KHz Powdered Iron 38.5A 0.0013Ohm DCR 5050 Product overview: IHLP5050CERZR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 100KHz, 38.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 100KHz, 38.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CERZR22M0 1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.22uH 100KHz 38.5A Inductor and Choke - 71-IHLP5050CERZR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22uH 100KHz 38.5A Inductor and Choke
71-IHLP5050CERZR22M01
0.22uH 100KHz 38.5A Inductor and Choke 71-IHLP5050CERZR22M01
Inductor Power Shielded Wirewound 0.22uH 20% 100KHz Powdered Iron 38.5A 0.0013Ohm DCR 5050 Product overview: IHLP5050CERZR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 100KHz, 38.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 100KHz, 38.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CERZR22M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.22uH 20% 100KHz Powdered Iron 38.5A 0.0013Ohm DCR 5050 Product overview: IHLP5050CERZR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 100KHz, 38.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 100KHz, 38.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CERZR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-IHLP5050CERZR22M01
Product Name 0.22uH 100KHz 38.5A Inductor and Choke
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1623941-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 15 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers