Vishay Precision Group Fixed Inductors IHLP5050CEERR68M01

Description
680nH Shielded Molded Inductor 28A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 28A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1015-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1015-1-ND
Fixed Inductors 541-1015-1-ND
680nH Shielded Molded Inductor 28A 2.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 28A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1015-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1015-6-ND
Fixed Inductors 541-1015-6-ND
680nH Shielded Molded Inductor 28A 2.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 28A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1015-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1015-2-ND
Fixed Inductors 541-1015-2-ND
680nH Shielded Molded Inductor 28A 2.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 28A 2.5mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.520
Anaheim, CA, United States
INDUCTOR POWER .68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«
IHLP5050CEERR68M01
INDUCTOR POWER .68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel« IHLP5050CEERR68M01
INDUCTOR POWER .68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER .68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 0.68uH 28A Inductor and Choke - 71-IHLP5050CEERR68M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 28A Inductor and Choke
71-IHLP5050CEERR68M01
SMD 0.68uH 28A Inductor and Choke 71-IHLP5050CEERR68M01
SMD Power Inductor 0.68uH 28A Shielded 5050 Product overview: IHLP5050CEERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR68M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.68uH 28A Shielded 5050 Product overview: IHLP5050CEERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR68M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP5050CEERR68M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050CEERR68M01
Fixed Inductors IHLP5050CEERR68M01
FIXED IND 680NH 28A 2.5 MOHM SMD

FIXED IND 680NH 28A 2.5 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1015-1-ND IHLP5050CEERR68M01 71-IHLP5050CEERR68M01 IHLP5050CEERR68M01
Product Name Fixed Inductors INDUCTOR POWER .68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel« SMD 0.68uH 28A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0025 ohms 0.0025 ohms 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details