Vishay Precision Group Fixed Inductors - IHLP5050CEERR60M01 IHLP5050CEERR60M01

Description
Manufacturer: Vishay Dale Win Source Part Number: 809717-IHLP5050CEERR 60M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 600nH Tolerance: ±20% Current - Saturation: 51A DC Resistance (DCR): 2.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 29A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 809717-IHLP5050CEERR 60M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 600nH Tolerance: ±20% Current - Saturation: 51A DC Resistance (DCR): 2.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 29A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050CEERR60M01
809717-IHLP5050CEERR60M01
Fixed Inductors - IHLP5050CEERR60M01 809717-IHLP5050CEERR60M01
Manufacturer: Vishay Dale Win Source Part Number: 809717-IHLP5050CEERR 60M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 600nH Tolerance: ±20% Current - Saturation: 51A DC Resistance (DCR): 2.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 29A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 809717-IHLP5050CEERR60M01
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 600nH
Tolerance: ±20%
Current - Saturation: 51A
DC Resistance (DCR): 2.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 29A
Inductance Frequency - Test: 100kHz

Buy Now
INDUCTOR POWER .60UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 2.2 mOhm Max - IHLP5050CEERR60M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .60UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 2.2 mOhm Max
IHLP5050CEERR60M01
INDUCTOR POWER .60UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 2.2 mOhm Max IHLP5050CEERR60M01
INDUCTOR POWER .60UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 2.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .60UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 2.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.6uH 29A Inductor and Choke - 71-IHLP5050CEERR60M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.6uH 29A Inductor and Choke
71-IHLP5050CEERR60M01
SMD 0.6uH 29A Inductor and Choke 71-IHLP5050CEERR60M01
SMD Power Inductor 0.6uH 29A Shielded Wirewound 5050 Product overview: IHLP5050CEERR60M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6uH, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.6uH, 29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR60M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.6uH 29A Shielded Wirewound 5050 Product overview: IHLP5050CEERR60M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6uH, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.6uH, 29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR60M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050CEERR60M01TR-ND - DigiKey
Thief River Falls, MN, United States
600nH Shielded Molded Inductor 29A 2.2mOhm Max Nonstandard

600nH Shielded Molded Inductor 29A 2.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050CEERR60M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 600NH 29A 2.2 MOHM SMD

FIXED IND 600NH 29A 2.2 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050CEERR60M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 600NH 29A 2.2 MOHM SMD

FIXED IND 600NH 29A 2.2 MOHM SMD

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-5050Ce-01 Series, 600 Nh, 20%, Shielded, 2200 Ohm, 29 A Rohs Compliant Vishay - 25M9730 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-5050Ce-01 Series, 600 Nh, 20%, Shielded, 2200 Ohm, 29 A Rohs Compliant Vishay
25M9730
Surface Mount Power Inductor, Ihlp-5050Ce-01 Series, 600 Nh, 20%, Shielded, 2200 Ohm, 29 A Rohs Compliant Vishay 25M9730
Surface Mount Power Inductor, IHLP-5050CE-01 Series, 600 nH, 20%, Shielded, 2200 ohm, 29 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-5050CE-01 Series, 600 nH, 20%, Shielded, 2200 ohm, 29 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 809717-IHLP5050CEERR60M01 IHLP5050CEERR60M01 71-IHLP5050CEERR60M01 541-IHLP5050CEERR60M01TR-ND 25M9730
Product Name Fixed Inductors - IHLP5050CEERR60M01 INDUCTOR POWER .60UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 2.2 mOhm Max SMD 0.6uH 29A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Ihlp-5050Ce-01 Series, 600 Nh, 20%, Shielded, 2200 Ohm, 29 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Inductance Range 0.6000 microH 0.6000 microH 0.6000 microH
DCR 0.0022 ohms 0.0022 ohms 0.0022 ohms
Rated DC Current 29000 milliamps 51000 milliamps
Packing Method Tape Reel; Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details