Vishay Precision Group Fixed Inductors IHLP5050CEERR33M01

Description
330nH Shielded Molded Inductor 36.5A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 36.5A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050CEERR33M01CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 36.5A 1.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 36.5A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050CEERR33M01DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 36.5A 1.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 36.5A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050CEERR33M01TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 36.5A 1.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 36.5A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050CEERR33M01
718640-IHLP5050CEERR33M01
Fixed Inductors - IHLP5050CEERR33M01 718640-IHLP5050CEERR33M01
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 718640-IHLP5050CEERR 33M01 Series: IHLP-5050CE-01 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 36.5A Shielding: Shielded Inductance: 330nH Mounting: SMD Tolerance: ±20% Current - Saturation: 62A Test Frequency: 100kHz Size: 0.520" L x 0.508" W (13.20mm x 12.90mm) Family Name: IHLP-5050CE-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.5 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.138" (3.50mm) Alternative Parts (Cross-Reference): IHLP5050CEERR33MA1; TL5050SG-R33MB; TL5050SG-R33MD; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 718640-IHLP5050CEERR33M01
Series: IHLP-5050CE-01
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 36.5A
Shielding: Shielded
Inductance: 330nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 62A
Test Frequency: 100kHz
Size: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Family Name: IHLP-5050CE-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.5 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.138" (3.50mm)
Alternative Parts (Cross-Reference): IHLP5050CEERR33MA1; TL5050SG-R33MB; TL5050SG-R33MD;
Introduction Date: October 17, 2006
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
SMD 0.33uH 36.5A Inductor and Choke - 71-IHLP5050CEERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 36.5A Inductor and Choke
71-IHLP5050CEERR33M01
SMD 0.33uH 36.5A Inductor and Choke 71-IHLP5050CEERR33M01
SMD Power Inductor 0.33uH 36.5A Shielded 5050 Product overview: IHLP5050CEERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 36.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 36.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR33M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.33uH 36.5A Shielded 5050 Product overview: IHLP5050CEERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 36.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 36.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .33UH 36.5A SMD 330nH 36.5A 62A 36.5A - ¦20% Shielded 1.5 mOhm Max - IHLP5050CEERR33M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .33UH 36.5A SMD 330nH 36.5A 62A 36.5A - ¦20% Shielded 1.5 mOhm Max
IHLP5050CEERR33M01
INDUCTOR POWER .33UH 36.5A SMD 330nH 36.5A 62A 36.5A - ¦20% Shielded 1.5 mOhm Max IHLP5050CEERR33M01
INDUCTOR POWER .33UH 36.5A SMD 330nH 36.5A 62A 36.5A - ¦20% Shielded 1.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .33UH 36.5A SMD 330nH 36.5A 62A 36.5A - ¦20% Shielded 1.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 330Nh, 62A, Smd; Inductance Vishay - 01H0638 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 62A, Smd; Inductance Vishay
01H0638
Inductor, Shielded, 330Nh, 62A, Smd; Inductance Vishay 01H0638
INDUCTOR, SHIELDED, 330NH, 62A, SMD; Inductance:330nH; RMS Current (Irms):36.5A; Inductor Construction:Shielde d; Saturation Current (Isat):62A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:-; Product Length:13.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 62A, SMD; Inductance:330nH; RMS Current (Irms):36.5A; Inductor Construction:Shielded; Saturation Current (Isat):62A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:-; Product Length:13.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IHLP5050CEERR33M01CT-ND 718640-IHLP5050CEERR33M01 71-IHLP5050CEERR33M01 IHLP5050CEERR33M01 01H0638
Product Name Fixed Inductors Fixed Inductors - IHLP5050CEERR33M01 SMD 0.33uH 36.5A Inductor and Choke INDUCTOR POWER .33UH 36.5A SMD 330nH 36.5A 62A 36.5A - ¦20% Shielded 1.5 mOhm Max Inductor, Shielded, 330Nh, 62A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0015 ohms 0.0015 ohms 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details