Vishay Precision Group INDUCTOR POWER .10UH 43A SMD 100nH 43A 84A 43A - ¦20% Shielded 0.96 mOhm Max IHLP5050CEERR10M01

Description
INDUCTOR POWER .10UH 43A SMD 100nH 43A 84A 43A - ¦20% Shielded 0.96 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER .10UH 43A SMD 100nH 43A 84A 43A - ¦20% Shielded 0.96 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .10UH 43A SMD 100nH 43A 84A 43A - ¦20% Shielded 0.96 mOhm Max - IHLP5050CEERR10M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .10UH 43A SMD 100nH 43A 84A 43A - ¦20% Shielded 0.96 mOhm Max
IHLP5050CEERR10M01
INDUCTOR POWER .10UH 43A SMD 100nH 43A 84A 43A - ¦20% Shielded 0.96 mOhm Max IHLP5050CEERR10M01
INDUCTOR POWER .10UH 43A SMD 100nH 43A 84A 43A - ¦20% Shielded 0.96 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .10UH 43A SMD 100nH 43A 84A 43A - ¦20% Shielded 0.96 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP5050CEERR10M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEERR10M01-ND
Fixed Inductors IHLP5050CEERR10M01-ND
100nH Shielded Molded Inductor 43A 0.96mOhm Max Nonstandard

100nH Shielded Molded Inductor 43A 0.96mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP5050CEERR10M01 IHLP5050CEERR10M01-ND
Product Name INDUCTOR POWER .10UH 43A SMD 100nH 43A 84A 43A - ¦20% Shielded 0.96 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 0.1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 9.60E-4 ohms 9.60E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details