Vishay Precision Group Inductance Vishay IHLP5050CEER8R2M01.

Description
Inductance:8.2µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20%; Product Length:13.2mm RoHS Compliant: Yes
Datasheet
Description
Inductance:8.2µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20%; Product Length:13.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6972 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6972
Inductance Vishay 29AC6972
Inductance:8.2µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20%; Product Length:13.2mm RoHS Compliant: Yes

Inductance:8.2µH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20%; Product Length:13.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6972
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details