Vishay Intertechnology, Inc. Fixed Inductors IHLP5050CEER4R7M07

Description
4.7µH Shielded Molded Inductor 10A 14.27mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 10A 14.27mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP5050CEER4R7M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEER4R7M07-ND
Fixed Inductors IHLP5050CEER4R7M07-ND
4.7µH Shielded Molded Inductor 10A 14.27mOhm Nonstandard

4.7µH Shielded Molded Inductor 10A 14.27mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 10A SMD 4.7¦H 10A 24A 10A - ¦20% Shielded 14.27 mOhm - - General Purpose - IHLP5050CEER4R7M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 10A SMD 4.7¦H 10A 24A 10A - ¦20% Shielded 14.27 mOhm - - General Purpose
IHLP5050CEER4R7M07
INDUCTOR POWER 4.7UH 10A SMD 4.7¦H 10A 24A 10A - ¦20% Shielded 14.27 mOhm - - General Purpose IHLP5050CEER4R7M07
INDUCTOR POWER 4.7UH 10A SMD 4.7¦H 10A 24A 10A - ¦20% Shielded 14.27 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 10A SMD 4.7¦H 10A 24A 10A - ¦20% Shielded 14.27 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP5050CEER4R7M07-ND IHLP5050CEER4R7M07
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 10A SMD 4.7¦H 10A 24A 10A - ¦20% Shielded 14.27 mOhm - - General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0143 ohms 0.0143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers