Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 10A 0.01427Ohm DCR 5050 T/R Product overview: IHLP5050CEER4R7M06 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEER4R7M0
4.7µH Shielded Molded Inductor 10A 14.27mOhm Nonstandard
Win Source Part Number: 1370005-IHLP5050CEER
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: IHLP-5050CE-06
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Height - Seated (Max): 0.138" (3.50mm)
ECCN: EAR99
Inductance: 4.7 µH
Current Rating (Amps): 10 A
Current - Saturation (Isat): 24A
Shielding: Shielded
DC Resistance (DCR): 14.27mOhm
Inductance Frequency - Test: 100 kHz
INDUCTOR POWER 4.7UH 10A SMD 4.7¦H 10A 24A 10A - ¦20% Shielded 14.27 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-IHLP5050CEER4R7M06 | IHLP5050CEER4R7M06-ND | 1370005-IHLP5050CEER4R7M06 | IHLP5050CEER4R7M06 |
| Product Name | 4.7uH 100KHz 10A Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | INDUCTOR POWER 4.7UH 10A SMD 4.7¦H 10A 24A 10A - ¦20% Shielded 14.27 mOhm - - General Purpose |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Molded / Shielded | Shielded | Molded; Shielded | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |