INDUCTOR POWER 3.3UH 12A SMD 3.3¦H 12A 27A 12A - ¦20% Shielded 10.69 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
3.3µH Shielded Molded Inductor 12A 10.69mOhm Nonstandard
Manufacturer: Vishay Dale
Win Source Part Number: 776712-IHLP5050CEER3
Series: IHLP-5050CE-07
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 12A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 27A
Test Frequency: 100kHz
Family Name: IHLP-5050CE-07
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10.69 mOhm
Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Height - Seated (Maximum): 0.138" (3.50mm)
Alternative Parts (Cross-Reference): ASPI-1367-3R3M-T; ASPIAIG-F1265-3R3M-T
Introduction Date: March 22, 2004
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 12A 0.01069Ohm DCR 5050 T/R Product overview: IHLP5050CEER3R3M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEER3R3M0
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP5050CEER3R3M07 | IHLP5050CEER3R3M07-ND | 776712-IHLP5050CEER3R3M07 | 71-IHLP5050CEER3R3M07 |
| Product Name | INDUCTOR POWER 3.3UH 12A SMD 3.3¦H 12A 27A 12A - ¦20% Shielded 10.69 mOhm - - General Purpose | Fixed Inductors | Fixed Inductors - IHLP5050CEER3R3M07 | 3.3uH 100KHz 12A Inductor and Choke |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0107 ohms | 0.0107 ohms | 0.0107 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |