Vishay Intertechnology, Inc. INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose IHLP5050CEER2R2M07

Description
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - IHLP5050CEER2R2M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose
IHLP5050CEER2R2M07
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose IHLP5050CEER2R2M07
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP5050CEER2R2M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEER2R2M07-ND
Fixed Inductors IHLP5050CEER2R2M07-ND
2.2µH Shielded Molded Inductor 16A 7.2mOhm Nonstandard

2.2µH Shielded Molded Inductor 16A 7.2mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP5050CEER2R2M07 IHLP5050CEER2R2M07-ND
Product Name INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0072 ohms 0.0072 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers