Vishay Intertechnology, Inc. Fixed Inductors IHLP5050CEER100M07

Description
10µH Shielded Molded Inductor 7A 30.86mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 7A 30.86mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP5050CEER100M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEER100M07-ND
Fixed Inductors IHLP5050CEER100M07-ND
10µH Shielded Molded Inductor 7A 30.86mOhm Nonstandard

10µH Shielded Molded Inductor 7A 30.86mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 7A SMD 10¦H 7A 14A 7A - ¦20% Shielded 30.86 mOhm - - General Purpose - 0.520
Anaheim, CA, United States
INDUCTOR POWER 10UH 7A SMD 10¦H 7A 14A 7A - ¦20% Shielded 30.86 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
IHLP5050CEER100M07
INDUCTOR POWER 10UH 7A SMD 10¦H 7A 14A 7A - ¦20% Shielded 30.86 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR) IHLP5050CEER100M07
INDUCTOR POWER 10UH 7A SMD 10¦H 7A 14A 7A - ¦20% Shielded 30.86 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 7A SMD 10¦H 7A 14A 7A - ¦20% Shielded 30.86 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP5050CEER100M07-ND IHLP5050CEER100M07
Product Name Fixed Inductors INDUCTOR POWER 10UH 7A SMD 10¦H 7A 14A 7A - ¦20% Shielded 30.86 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0309 ohms 0.0309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details