Vishay Precision Group Inductor, Shielded, 10Uh, 14A, Smd, Full Reel; Inductance Vishay IHLP5050CEER100M01.

Description
INDUCTOR, SHIELDED, 10UH, 14A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.034ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 14A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.034ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 14A, Smd, Full Reel; Inductance Vishay - 29AC6966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 14A, Smd, Full Reel; Inductance Vishay
29AC6966
Inductor, Shielded, 10Uh, 14A, Smd, Full Reel; Inductance Vishay 29AC6966
INDUCTOR, SHIELDED, 10UH, 14A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.034ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 14A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.034ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6966
Product Name Inductor, Shielded, 10Uh, 14A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 10 microH
DCR 0.0340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers