Vishay Intertechnology, Inc. Fixed Inductors IHLP5050CEEKR10M01

Description
FIXED IND 100NH 43A 960 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 100NH 43A 960 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050CEEKR10M01TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 43A 960 OHM SMD

FIXED IND 100NH 43A 960 OHM SMD

Buy Now Datasheet
Surface Mount Inductors - 565065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565065
Surface Mount Inductors 565065
Vishay IHLP5050CEEKR10M01

Vishay IHLP5050CEEKR10M01

Supplier's Site
Surface Mount Inductors - 565066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565066
Surface Mount Inductors 565066
Vishay IHLP5050CEEKR10M01

Vishay IHLP5050CEEKR10M01

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050CEEKR10M01TR-ND 565065
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details