Vishay Intertechnology, Inc. Fixed Inductors IHLP5050CEEK2R2M07

Description
FIXED IND 2.2UH 16A 7.2 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2UH 16A 7.2 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050CEEK2R2M07TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 16A 7.2 MOHM SMD

FIXED IND 2.2UH 16A 7.2 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLP5050CEEK2R2M07TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers