FIXED IND 1UH 24A 3.5 MOHM SMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 565057 | 541-IHLP5050CEEK1R0M01TR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 1 microH | |
| Rated DC Current | 24000 milliamps | 40000 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | EK | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |