Vishay Intertechnology, Inc. Fixed Inductors IHLP4040EDER8R2M5A

Description
8.2µH Shielded Molded Inductor 8.61A 22.36mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 8.61A 22.36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10165-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10165-2-ND
Fixed Inductors 541-10165-2-ND
8.2µH Shielded Molded Inductor 8.61A 22.36mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 8.61A 22.36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10165-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10165-1-ND
Fixed Inductors 541-10165-1-ND
8.2µH Shielded Molded Inductor 8.61A 22.36mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 8.61A 22.36mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 8.2Uh, Shielded, 8.61A Rohs Compliant Vishay - 90AJ6106 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, Shielded, 8.61A Rohs Compliant Vishay
90AJ6106
Power Inductor, 8.2Uh, Shielded, 8.61A Rohs Compliant Vishay 90AJ6106
POWER INDUCTOR, 8.2UH, SHIELDED, 8.61A ROHS COMPLIANT: YES

POWER INDUCTOR, 8.2UH, SHIELDED, 8.61A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10165-2-ND 90AJ6106
Product Name Fixed Inductors Power Inductor, 8.2Uh, Shielded, 8.61A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0224 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details