Vishay Precision Group Fixed Inductors IHLP4040EDER750M5A

Description
FIXED IND 75UH 2.74A 214.2 MOHM
Request a Quote Datasheet
Description
FIXED IND 75UH 2.74A 214.2 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040EDER750M5ACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 75UH 2.74A 214.2 MOHM

FIXED IND 75UH 2.74A 214.2 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040EDER750M5ATR-ND - DigiKey
Thief River Falls, MN, United States
75µH Shielded Molded Inductor 2.74A 214.2mOhm Max Nonstandard

75µH Shielded Molded Inductor 2.74A 214.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040EDER750M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 75UH 2.74A 214.2 MOHM

FIXED IND 75UH 2.74A 214.2 MOHM

Buy Now Datasheet
Power Inductor, 75Uh, Shielded, 2.74A Rohs Compliant Vishay - 90AJ6105 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 75Uh, Shielded, 2.74A Rohs Compliant Vishay
90AJ6105
Power Inductor, 75Uh, Shielded, 2.74A Rohs Compliant Vishay 90AJ6105
POWER INDUCTOR, 75UH, SHIELDED, 2.74A ROHS COMPLIANT: YES

POWER INDUCTOR, 75UH, SHIELDED, 2.74A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040EDER750M5ACT-ND 90AJ6105
Product Name Fixed Inductors Power Inductor, 75Uh, Shielded, 2.74A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.2142 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Leaded Inductors - 1910598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details