33µH Shielded Molded Inductor 4.4A 79.18mOhm Max Nonstandard
33µH Shielded Molded Inductor 4.4A 79.18mOhm Max Nonstandard
33µH Shielded Molded Inductor 4.4A 79.18mOhm Max Nonstandard
Inductor Power Shielded Wirewound 33uH 20% 100KHz Powdered Iron 4.4A 0.07918Ohm DCR 4040 Automotive T/R Product overview: IHLP4040EDER330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 4.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040EDER330M5
POWER INDUCTOR, 33UH, SHIELDED, 4.4A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP4040EDER330M5ACT-ND | 71-IHLP4040EDER330M5A | 90AJ6102 |
| Product Name | Fixed Inductors | Automotive 33uH 100KHz 4.4A Inductor and Choke | Power Inductor, 33Uh, Shielded, 4.4A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0792 ohms |