Vishay Precision Group Fixed Inductors IHLP4040EDER150M5A

Description
15µH Shielded Molded Inductor 6.5A 39.27mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 6.5A 39.27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040EDER150M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040EDER150M5A-ND
Fixed Inductors IHLP4040EDER150M5A-ND
15µH Shielded Molded Inductor 6.5A 39.27mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.5A 39.27mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 15Uh, Shielded, 6.5A Rohs Compliant Vishay - 90AJ6098 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 6.5A Rohs Compliant Vishay
90AJ6098
Power Inductor, 15Uh, Shielded, 6.5A Rohs Compliant Vishay 90AJ6098
POWER INDUCTOR, 15UH, SHIELDED, 6.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 15UH, SHIELDED, 6.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP4040EDER150M5A-ND 90AJ6098
Product Name Fixed Inductors Power Inductor, 15Uh, Shielded, 6.5A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0393 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details