Vishay Intertechnology, Inc. Fixed Inductors IHLP4040EDEK150M5A

Description
FIXED IND 15UH 6.5A 39.27 MOHM
Request a Quote Datasheet
Description
FIXED IND 15UH 6.5A 39.27 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040EDEK150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 6.5A 39.27 MOHM

FIXED IND 15UH 6.5A 39.27 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLP4040EDEK150M5ATR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0393 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624109-5-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
3 suppliers
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers