Vishay Intertechnology, Inc. 1uH 100KHz 17.5A Inductor and Choke IHLP4040DZET1R0M01

Description
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 17.5A 0.0041Ohm DCR 4040 T/R Product overview: IHLP4040DZET1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 17.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 17.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZET1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 17.5A 0.0041Ohm DCR 4040 T/R Product overview: IHLP4040DZET1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 17.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 17.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZET1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 100KHz 17.5A Inductor and Choke - 71-IHLP4040DZET1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 17.5A Inductor and Choke
71-IHLP4040DZET1R0M01
1uH 100KHz 17.5A Inductor and Choke 71-IHLP4040DZET1R0M01
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 17.5A 0.0041Ohm DCR 4040 T/R Product overview: IHLP4040DZET1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 17.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 17.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZET1R0M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 17.5A 0.0041Ohm DCR 4040 T/R Product overview: IHLP4040DZET1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 17.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 17.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZET1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1205446-IHLP4040DZET1R0M01
Inductors, Coils, Chokes - Fixed Inductors 1205446-IHLP4040DZET1R0M01
Win Source Part Number: 1205446-IHLP4040DZET 1R0M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-4040DZ-01 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 4.1mOhm Max Supplier Device Package: 4040 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-9971-6,541-9971- 2,541-9971-1 Product Status: Obsolete Current - Saturation (Isat): 36A

Win Source Part Number: 1205446-IHLP4040DZET1R0M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-4040DZ-01
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 4.1mOhm Max
Supplier Device Package: 4040
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-9971-6,541-9971-2,541-9971-1
Product Status: Obsolete
Current - Saturation (Isat): 36A

Buy Now Datasheet
Fixed Inductors - 541-9971-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9971-2-ND
Fixed Inductors 541-9971-2-ND
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZET1R0M01 1205446-IHLP4040DZET1R0M01 541-9971-2-ND
Product Name 1uH 100KHz 17.5A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details