Vishay Precision Group INDUCTOR POWER .78UH 27A SMD 780nH 27A 22A 27A - ¦20% Shielded 1.9 mOhm Max IHLP4040DZERR78M11

Description
INDUCTOR POWER .78UH 27A SMD 780nH 27A 22A 27A - ¦20% Shielded 1.9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER .78UH 27A SMD 780nH 27A 22A 27A - ¦20% Shielded 1.9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .78UH 27A SMD 780nH 27A 22A 27A - ¦20% Shielded 1.9 mOhm Max - IHLP4040DZERR78M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .78UH 27A SMD 780nH 27A 22A 27A - ¦20% Shielded 1.9 mOhm Max
IHLP4040DZERR78M11
INDUCTOR POWER .78UH 27A SMD 780nH 27A 22A 27A - ¦20% Shielded 1.9 mOhm Max IHLP4040DZERR78M11
INDUCTOR POWER .78UH 27A SMD 780nH 27A 22A 27A - ¦20% Shielded 1.9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .78UH 27A SMD 780nH 27A 22A 27A - ¦20% Shielded 1.9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP4040DZERR78M11TR-ND - DigiKey
Thief River Falls, MN, United States
780nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

780nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR78M11CT-ND - DigiKey
Thief River Falls, MN, United States
780nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

780nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR78M11DKR-ND - DigiKey
Thief River Falls, MN, United States
780nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

780nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.78uH 27A Inductor and Choke - 71-IHLP4040DZERR78M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.78uH 27A Inductor and Choke
71-IHLP4040DZERR78M11
SMD 0.78uH 27A Inductor and Choke 71-IHLP4040DZERR78M11
SMD Power Inductor 0.78uH 27A Shielded 4040 Product overview: IHLP4040DZERR78M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.78uH, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.78uH, 27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR78M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.78uH 27A Shielded 4040 Product overview: IHLP4040DZERR78M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.78uH, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.78uH, 27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR78M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 780Nh, 22A, Smd; Inductance Vishay - 94M7741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 780Nh, 22A, Smd; Inductance Vishay
94M7741
Inductor, Shielded, 780Nh, 22A, Smd; Inductance Vishay 94M7741
INDUCTOR, SHIELDED, 780NH, 22A, SMD; Inductance:780nH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 780NH, 22A, SMD; Inductance:780nH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP4040DZERR78M11 541-IHLP4040DZERR78M11TR-ND 71-IHLP4040DZERR78M11 94M7741
Product Name INDUCTOR POWER .78UH 27A SMD 780nH 27A 22A 27A - ¦20% Shielded 1.9 mOhm Max Fixed Inductors SMD 0.78uH 27A Inductor and Choke Inductor, Shielded, 780Nh, 22A, Smd; Inductance Vishay
Application General Purpose
Inductance Range 0.7800 microH 0.7800 microH 0.7800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0019 ohms 0.0019 ohms 0.0019 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details