Vishay Precision Group INDUCTOR POWER .56UH 32A SMD 560nH 32A 22A 32A - ¦20% Shielded 1.8 mOhm Max IHLP4040DZERR56M11

Description
INDUCTOR POWER .56UH 32A SMD 560nH 32A 22A 32A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER .56UH 32A SMD 560nH 32A 22A 32A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .56UH 32A SMD 560nH 32A 22A 32A - ¦20% Shielded 1.8 mOhm Max - IHLP4040DZERR56M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .56UH 32A SMD 560nH 32A 22A 32A - ¦20% Shielded 1.8 mOhm Max
IHLP4040DZERR56M11
INDUCTOR POWER .56UH 32A SMD 560nH 32A 22A 32A - ¦20% Shielded 1.8 mOhm Max IHLP4040DZERR56M11
INDUCTOR POWER .56UH 32A SMD 560nH 32A 22A 32A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .56UH 32A SMD 560nH 32A 22A 32A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP4040DZERR56M11
874458-IHLP4040DZERR56M11
Fixed Inductors - IHLP4040DZERR56M11 874458-IHLP4040DZERR56M11
Manufacturer: Vishay Win Source Part Number: 874458-IHLP4040DZERR 56M11 Series: IHLP-4040DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 1.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 4040 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP4040DZERR56M 11CT, 541-IHLP4040DZERR56M 11TR, IHLP4040DZERR56M11-N D, 541-IHLP4040DZERR56M 11DKR

Manufacturer: Vishay
Win Source Part Number: 874458-IHLP4040DZERR56M11
Series: IHLP-4040DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 1.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 4040
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP4040DZERR56M11CT, 541-IHLP4040DZERR56M11TR, IHLP4040DZERR56M11-ND, 541-IHLP4040DZERR56M11DKR

Buy Now Datasheet
SMD 0.56uH 32A Inductor and Choke - 71-IHLP4040DZERR56M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.56uH 32A Inductor and Choke
71-IHLP4040DZERR56M11
SMD 0.56uH 32A Inductor and Choke 71-IHLP4040DZERR56M11
SMD Power Inductor 0.56uH 32A Shielded Wirewound 4040 Product overview: IHLP4040DZERR56M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR56M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.56uH 32A Shielded Wirewound 4040 Product overview: IHLP4040DZERR56M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR56M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP4040DZERR56M11DKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 32A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 32A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR56M11TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 32A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 32A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR56M11CT-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 32A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 32A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 560Nh, 32A; Inductance Vishay - 56AC1039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Nh, 32A; Inductance Vishay
56AC1039
Inductor, Shielded, 560Nh, 32A; Inductance Vishay 56AC1039
INDUCTOR, SHIELDED, 560NH, 32A; Inductance:560nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:IHLP-4040DZ-11 Series; Power Inductor Case:10.79mm x 10.16mm x 4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560NH, 32A; Inductance:560nH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:IHLP-4040DZ-11 Series; Power Inductor Case:10.79mm x 10.16mm x 4mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 560Nh, 32A; Inductance Vishay - 18M2330 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Nh, 32A; Inductance Vishay
18M2330
Inductor, Shielded, 560Nh, 32A; Inductance Vishay 18M2330
INDUCTOR, SHIELDED, 560NH, 32A; Inductance:560nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560NH, 32A; Inductance:560nH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 560Nh, Shielded, 32A Rohs Compliant Vishay - 62AJ4058 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, Shielded, 32A Rohs Compliant Vishay
62AJ4058
Inductor, 560Nh, Shielded, 32A Rohs Compliant Vishay 62AJ4058
INDUCTOR, 560NH, SHIELDED, 32A ROHS COMPLIANT: YES

INDUCTOR, 560NH, SHIELDED, 32A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP4040DZERR56M11 874458-IHLP4040DZERR56M11 71-IHLP4040DZERR56M11 541-IHLP4040DZERR56M11DKR-ND 56AC1039 18M2330 62AJ4058
Product Name INDUCTOR POWER .56UH 32A SMD 560nH 32A 22A 32A - ¦20% Shielded 1.8 mOhm Max Fixed Inductors - IHLP4040DZERR56M11 SMD 0.56uH 32A Inductor and Choke Fixed Inductors Inductor, Shielded, 560Nh, 32A; Inductance Vishay Inductor, Shielded, 560Nh, 32A; Inductance Vishay Inductor, 560Nh, Shielded, 32A Rohs Compliant Vishay
Application General Purpose
Inductance Range 0.5600 microH 0.5600 microH 0.5600 microH 0.5600 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0018 ohms 0.0018 ohms 0.0018 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers