Vishay Precision Group Fixed Inductors IHLP4040DZERR36M11

Description
360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZERR36M11CT-ND - DigiKey
Thief River Falls, MN, United States
360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard

360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR36M11DKR-ND - DigiKey
Thief River Falls, MN, United States
360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard

360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR36M11TR-ND - DigiKey
Thief River Falls, MN, United States
360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard

360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .36UH 32A SMD 360nH 32A 30A 32A - ¦20% Shielded 1.15 mOhm Max - IHLP4040DZERR36M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .36UH 32A SMD 360nH 32A 30A 32A - ¦20% Shielded 1.15 mOhm Max
IHLP4040DZERR36M11
INDUCTOR POWER .36UH 32A SMD 360nH 32A 30A 32A - ¦20% Shielded 1.15 mOhm Max IHLP4040DZERR36M11
INDUCTOR POWER .36UH 32A SMD 360nH 32A 30A 32A - ¦20% Shielded 1.15 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .36UH 32A SMD 360nH 32A 30A 32A - ¦20% Shielded 1.15 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.36uH 32A Inductor and Choke - 71-IHLP4040DZERR36M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.36uH 32A Inductor and Choke
71-IHLP4040DZERR36M11
SMD 0.36uH 32A Inductor and Choke 71-IHLP4040DZERR36M11
SMD Power Inductor 0.36uH 32A Shielded 4040 Product overview: IHLP4040DZERR36M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR36M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.36uH 32A Shielded 4040 Product overview: IHLP4040DZERR36M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR36M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZERR36M11CT-ND IHLP4040DZERR36M11 71-IHLP4040DZERR36M11
Product Name Fixed Inductors INDUCTOR POWER .36UH 32A SMD 360nH 32A 30A 32A - ¦20% Shielded 1.15 mOhm Max SMD 0.36uH 32A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0011 ohms 0.0011 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details