360nH Shielded Molded Inductor 31.5A 1.4mOhm Max Nonstandard
360nH Shielded Molded Inductor 31.5A 1.4mOhm Max Nonstandard
360nH Shielded Molded Inductor 31.5A 1.4mOhm Max Nonstandard
INDUCTOR POWER .36UH 31.5A SMD 360nH 31.5A 60A 31.5A - ¦20% Shielded 1.4 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
SMD Power Inductor 0.36uH 31.5A Shielded 4040 Product overview: IHLP4040DZERR36M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 31.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 31.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR36M0
INDUCTOR, SHIELDED, 360NH, 31.5A; Inductance:360nH; RMS Current (Irms):31.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 360NH, 31.5A; Inductance:360nH; RMS Current (Irms):31.5A; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1302-6-ND | IHLP4040DZERR36M01 | 71-IHLP4040DZERR36M01 | 56AC1037 |
| Product Name | Fixed Inductors | INDUCTOR POWER .36UH 31.5A SMD 360nH 31.5A 60A 31.5A - ¦20% Shielded 1.4 mOhm Max | SMD 0.36uH 31.5A Inductor and Choke | Inductor, Shielded, 360Nh, 31.5A; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0014 ohms | 0.0014 ohms | 0.0014 ohms |