Vishay Precision Group Fixed Inductors IHLP4040DZERR24M11

Description
240nH Shielded Molded Inductor 33A 0.95mOhm Max Nonstandard
Request a Quote Datasheet
Description
240nH Shielded Molded Inductor 33A 0.95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZERR24M11TR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Molded Inductor 33A 0.95mOhm Max Nonstandard

240nH Shielded Molded Inductor 33A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR24M11CT-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Molded Inductor 33A 0.95mOhm Max Nonstandard

240nH Shielded Molded Inductor 33A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR24M11DKR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Molded Inductor 33A 0.95mOhm Max Nonstandard

240nH Shielded Molded Inductor 33A 0.95mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .24UH 33A SMD 240nH 33A 44A 33A - ¦20% Shielded 0.95 mOhm Max - IHLP4040DZERR24M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .24UH 33A SMD 240nH 33A 44A 33A - ¦20% Shielded 0.95 mOhm Max
IHLP4040DZERR24M11
INDUCTOR POWER .24UH 33A SMD 240nH 33A 44A 33A - ¦20% Shielded 0.95 mOhm Max IHLP4040DZERR24M11
INDUCTOR POWER .24UH 33A SMD 240nH 33A 44A 33A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .24UH 33A SMD 240nH 33A 44A 33A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1087130-IHLP4040DZERR24M11
Inductors, Coils, Chokes - Fixed Inductors 1087130-IHLP4040DZERR24M11
Win Source Part Number: 1087130-IHLP4040DZER R24M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-4040DZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 0.95mOhm Max Supplier Device Package: 4040 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm) Alternative Parts (Cross-Reference): SRP1038A-R22M; SRP1238A-R22M; ASPI-1040HI-R22M-T05 ; 744301025; 744308025; 744305022; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 33 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP4040DZERR24M 11TR,541-IHLP4040DZE RR24M11CT,IHLP4040DZ ERR24M11-ND,541-IHLP 4040DZERR24M11DKR Current - Saturation (Isat): 44A

Win Source Part Number: 1087130-IHLP4040DZERR24M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-4040DZ-11
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 240 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 0.95mOhm Max
Supplier Device Package: 4040
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm)
Alternative Parts (Cross-Reference): SRP1038A-R22M; SRP1238A-R22M; ASPI-1040HI-R22M-T05; 744301025; 744308025; 744305022;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 33 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-IHLP4040DZERR24M11TR,541-IHLP4040DZERR24M11CT,IHLP4040DZERR24M11-ND,541-IHLP4040DZERR24M11DKR
Current - Saturation (Isat): 44A

Buy Now Datasheet
SMD 0.24uH 33A Inductor and Choke - 71-IHLP4040DZERR24M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.24uH 33A Inductor and Choke
71-IHLP4040DZERR24M11
SMD 0.24uH 33A Inductor and Choke 71-IHLP4040DZERR24M11
SMD Power Inductor 0.24uH 33A Shielded 4040 Product overview: IHLP4040DZERR24M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.24uH, 33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.24uH, 33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR24M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.24uH 33A Shielded 4040 Product overview: IHLP4040DZERR24M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.24uH, 33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.24uH, 33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR24M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 240Nh, Shielded, 33A; Inductance Vishay - 32AK4078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 240Nh, Shielded, 33A; Inductance Vishay
32AK4078
Inductor, 240Nh, Shielded, 33A; Inductance Vishay 32AK4078
INDUCTOR, 240NH, SHIELDED, 33A; Inductance:240nH; RMS Current (Irms):33A; Inductor Construction:Shielde d; Saturation Current (Isat):44A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:950µohm RoHS Compliant: Yes

INDUCTOR, 240NH, SHIELDED, 33A; Inductance:240nH; RMS Current (Irms):33A; Inductor Construction:Shielded; Saturation Current (Isat):44A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:950µohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - IHLP4040DZERR24M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP4040DZERR24M11
Fixed Inductors IHLP4040DZERR24M11
FIXED IND 240NH 33A 0.95MOHM SMD

FIXED IND 240NH 33A 0.95MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZERR24M11TR-ND IHLP4040DZERR24M11 1087130-IHLP4040DZERR24M11 71-IHLP4040DZERR24M11 32AK4078 IHLP4040DZERR24M11
Product Name Fixed Inductors INDUCTOR POWER .24UH 33A SMD 240nH 33A 44A 33A - ¦20% Shielded 0.95 mOhm Max Inductors, Coils, Chokes - Fixed Inductors SMD 0.24uH 33A Inductor and Choke Inductor, 240Nh, Shielded, 33A; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 9.50E-4 ohms 9.50E-4 ohms 9.50E-4 ohms 9.50E-4 ohms 9.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT908-V3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details