Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - IHLP4040DZERR22M01 IHLP4040DZERR22M01

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064802-IHLP4040DZER R22M01 Packaging: Tape and Reel Inductance: 220 nH Height: 4.0132 mm Width: 10.287 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064802-IHLP4040DZER R22M01 Packaging: Tape and Reel Inductance: 220 nH Height: 4.0132 mm Width: 10.287 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IHLP4040DZERR22M01 - 1064802-IHLP4040DZERR22M01 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IHLP4040DZERR22M01
1064802-IHLP4040DZERR22M01
OEM Parts - OEM Parts (F - I) - IHLP4040DZERR22M01 1064802-IHLP4040DZERR22M01
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064802-IHLP4040DZER R22M01 Packaging: Tape and Reel Inductance: 220 nH Height: 4.0132 mm Width: 10.287 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Inductance Tolerance: 20 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064802-IHLP4040DZERR22M01
Packaging: Tape and Reel
Inductance: 220 nH
Height: 4.0132 mm
Width: 10.287 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1064802-IHLP4040DZERR22M01
Product Name OEM Parts - OEM Parts (F - I) - IHLP4040DZERR22M01
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details